Buck Regulator Positive Output Step-Down I²C, SMBus DC-DC Controller IC 44-TQFN (7x7)
Buck Regulator Positive Output Step-Down I²C, SMBus DC-DC Controller IC 44-TQFN (7x7)
IC REG CTRLR BUCK SMBUS 44TQFN
IC REG CTRLR BUCK SMBUS 44TQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XR77129ELBMTR-F-ND | XR77129ELBMTR-F | XR77129ELBMTR-F | XR77129ELBMTR-F |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Package Type | Other; 44-WFQFN Exposed Pad | Other; 44-WFQFN Exposed Pad | Other; 44-WFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | Enable | Multiple Outputs | |
| fsw | 105 to 1230 kHz | 105 to 1230 kHz | 105 to 1230 kHz | 105 kHz |