Buck Regulator Positive Output Step-Down I²C, SMBus DC-DC Controller IC 44-TQFN (7x7)
Manufacturer: MaxLinear Inc
Win Source Part Number: 904092-XR77128ELB-F
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down I²C, SMBus DC-DC Controller IC 44-TQFN (7x7)
Package: Tray
Package: 44-WFQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 5.5V ~ 25V
Part Status: Obsolete
Family Name: XR77128
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Switching Controllers Quad Channel Programmable Digital Buck Controller Upgrade to XRP7724 with DrMOS output
IC REG CTRLR BUCK SMBUS 44TQFN
Buck Regulator Positive Output Step-Down I²C, SMBus DC-DC Controller IC 44-TQFN (7x7)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1016-2068-ND | 904092-XR77128ELB-F | XR77128ELB-F | XR77128ELB-F | XR77128ELB-F |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XR77128ELB-F | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | Other; 44-WFQFN Exposed Pad | Other; 44-TQFN (7x7) | Other; 44-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Enable | |||
| fsw | 105 to 1230 kHz | 105 to 1230 kHz | 105 to 1230 kHz |