Win Source Part Number: 1105959-XR77103ELBTR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable (Fixed)
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Voltage - Output (Max): 13.3V
Number of Outputs: 3
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output (Min/Fixed): 0.8V (5V, 9V, 12V)
Synchronous Rectifier: Yes
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Other Names: 1016-2216-6,XR77103E
Base Product Number: XR77103
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (5V, 9V, 12V) 3 Output 2A 32-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (5V, 9V, 12V) 3 Output 2A 32-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (5V, 9V, 12V) 3 Output 2A 32-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (5V, 9V, 12V) 3 Output 2A 32-VFQFN Exposed Pad
IC REG BUCK ADJ/FIX TRPL 32TQFN
IC REG BUCK ADJ/0.8V 2A 32TQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1105959-XR77103ELBTR-A1R0 | 1016-2216-2-ND | XR77103ELBTR-A1R0 | XR77103ELBTR-A1R0 | XR77103ELBTR-A1R0 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | Other; Tape & Reel | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz |