MaxLinear, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators XR77103ELBTR-A0R5

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1316402-XR77103ELBTR -A0R5 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 2A Output Type: Adjustable (Fixed) Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 13.3V Number of Outputs: 3 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output (Min/Fixed): 0.8V (5V, 9V, 12V) Synchronous Rectifier: Yes Supplier Device Package: 32-TQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 1016-2215-6,XR77103E LBTR-A0R5-ND,1016-22 15-2,1016-2215-1 Base Product Number: XR77103 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1316402-XR77103ELBTR -A0R5 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 2A Output Type: Adjustable (Fixed) Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 13.3V Number of Outputs: 3 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output (Min/Fixed): 0.8V (5V, 9V, 12V) Synchronous Rectifier: Yes Supplier Device Package: 32-TQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 1016-2215-6,XR77103E LBTR-A0R5-ND,1016-22 15-2,1016-2215-1 Base Product Number: XR77103 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1316402-XR77103ELBTR-A0R5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1316402-XR77103ELBTR-A0R5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1316402-XR77103ELBTR-A0R5
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1316402-XR77103ELBTR -A0R5 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 2A Output Type: Adjustable (Fixed) Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 13.3V Number of Outputs: 3 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output (Min/Fixed): 0.8V (5V, 9V, 12V) Synchronous Rectifier: Yes Supplier Device Package: 32-TQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 1016-2215-6,XR77103E LBTR-A0R5-ND,1016-22 15-2,1016-2215-1 Base Product Number: XR77103 RoHS Status: RoHS Compliant

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1316402-XR77103ELBTR-A0R5
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 2A
Output Type: Adjustable (Fixed)
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Voltage - Output (Max): 13.3V
Number of Outputs: 3
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output (Min/Fixed): 0.8V (5V, 9V, 12V)
Synchronous Rectifier: Yes
Supplier Device Package: 32-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 32-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 1016-2215-6,XR77103ELBTR-A0R5-ND,1016-2215-2,1016-2215-1
Base Product Number: XR77103
RoHS Status: RoHS Compliant

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1016-2215-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1016-2215-1-ND
Voltage Regulators - DC DC Switching Regulators 1016-2215-1-ND
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (5V, 9V, 12V) 3 Output 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (5V, 9V, 12V) 3 Output 2A 32-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1016-2215-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1016-2215-6-ND
Voltage Regulators - DC DC Switching Regulators 1016-2215-6-ND
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (5V, 9V, 12V) 3 Output 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (5V, 9V, 12V) 3 Output 2A 32-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1016-2215-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1016-2215-2-ND
Voltage Regulators - DC DC Switching Regulators 1016-2215-2-ND
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (5V, 9V, 12V) 3 Output 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (5V, 9V, 12V) 3 Output 2A 32-VFQFN Exposed Pad

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XR77103ELBTR-A0R5
PMIC - Voltage Regulators - DC DC Switching Regulators XR77103ELBTR-A0R5
IC REG BUCK ADJ/FIX TRPL 32TQFN

IC REG BUCK ADJ/FIX TRPL 32TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - XR77103ELBTR-A0R5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
XR77103ELBTR-A0R5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators XR77103ELBTR-A0R5
IC REG BUCK ADJ/0.8V 2A 32TQFN

IC REG BUCK ADJ/0.8V 2A 32TQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - XR77103ELBTR-A0R5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XR77103ELBTR-A0R5
Voltage Regulators - DC DC Switching Regulators XR77103ELBTR-A0R5
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (5V, 9V, 12V) 3 Output 2A 32-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (5V, 9V, 12V) 3 Output 2A 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1316402-XR77103ELBTR-A0R5 1016-2215-1-ND XR77103ELBTR-A0R5 XR77103ELBTR-A0R5 XR77103ELBTR-A0R5
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable Adjustable / Variable; Adjustable (Fixed)
Package Type Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification
fsw 500 kHz 500 kHz 500 kHz 500 kHz 500 kHz
Unlock Full Specs
to access all available technical data