Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (5V, 9V, 12V) 3 Output 2A 32-VFQFN Exposed Pad
IC REG BUCK ADJ/FIX TRPL 32TQFN
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (5V, 9V, 12V) 3 Output 2A 32-VFQFN Exposed Pad
IC REG BUCK ADJ/0.8V 2A 32TQFN
IC REG BUCK ADJ/FIX TRPL 32TQFN
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1016-2122-ND | XR77103ELB-A0R5 | XR77103ELB-A0R5 | XR77103ELB-A0R5 | XR77103ELB-A0R5 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs | |||
| Output Voltage | 0.8000 to 13.3 volts | 0.8000 volts | 0.8000 to 13.3 volts | 0.8000 volts |