Manufacturer: MaxLinear Inc
Win Source Part Number: 904091-XR76208ELTR-F
Series: Power Blox™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 30-PowerVFQFN
Package: 30-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: XR76208
Categories: Integrated Circuits (ICs)
Case / Package: 30-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 30-PowerVFQFN
IC REG BUCK ADJ 8A 30QFN
IC REG BUCK ADJUSTABLE 8A 30QFN
IC REG BUCK ADJUSTABLE 8A 30QFN
Switching Voltage Regulators 8A 40V Synch Step Down COT Regulator
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 30-PowerVFQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 904091-XR76208ELTR-F | XR76208ELTR-F-ND | XR76208ELTR-F | XR76208ELTR-F | XR76208ELTR-F | XR76208ELTR-F | XR76208ELTR-F |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XR76208ELTR-F | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 30-QFN (5x5) | Other; 30-PowerVFQFN | Other; 30-PowerVFQFN | Other; 30-PowerVFQFN | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Special Features | Synchronous Rectification |