Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 30-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 30-PowerVFQFN
IC REG BUCK ADJUSTABLE 8A 30QFN
IC REG BUCK ADJ 8A 30QFN
Switching Voltage Regulators 40V 8A PowerBlox Synchronous Step Down COT Regulator
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1016-2191-ND | XR76208EL-Q | XR76208EL-Q | XR76208EL-Q | XR76208EL-Q |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 30-PowerVFQFN | Other; 30-PowerVFQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 40 volts | 0.6000 to 40 volts | 0.6000 volts |