Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 30-PowerVFQFN
IC REG BUCK ADJ 5A 30QFN
IC REG BUCK ADJUSTABLE 5A 30QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 30-PowerVFQFN
Switching Voltage Regulators 40V 5A SYN Step-Down COT Regulator
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XR76205ELTR-Q-ND | XR76205ELTR-Q | XR76205ELTR-Q | XR76205ELTR-Q | XR76205ELTR-Q |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 30-PowerVFQFN | Other; 30-PowerVFQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 40 volts | 0.6000 volts | 0.6000 to 40 volts |