Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 30-PowerVFQFN
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1316399-XR76205ELMTR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 800kHz
Voltage - Output (Max): 40V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 5V
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 30-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 30-PowerVFQFN
ECCN: EAR99
Fake Threat In the Open Market: 73
HTSUS: 8542.39.0001
Other Part Number: 1016-2083-6,1016-208
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 2 (1 Year)
IC REG BUCK ADJ 5A 30QFN
IC REG BUCK ADJUSTABLE 5A 30QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 30-PowerVFQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1016-2083-2-ND | 1316399-XR76205ELMTR-F | XR76205ELMTR-F | XR76205ELMTR-F | XR76205ELMTR-F |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 30-PowerVFQFN | Other; 30-PowerVFQFN | Other; 30-PowerVFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.6000 to 40 volts | 0.6000 volts | 0.6000 to 40 volts |