MaxLinear, Inc. Voltage Regulators - DC DC Switching Regulators XR76205EL-F

Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 30-PowerVFQFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 30-PowerVFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1016-2077-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1016-2077-ND
Voltage Regulators - DC DC Switching Regulators 1016-2077-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 30-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 30-PowerVFQFN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XR76205EL-F - 214626-XR76205EL-F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XR76205EL-F
214626-XR76205EL-F
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XR76205EL-F 214626-XR76205EL-F
Manufacturer: Exar Corporation Win Source Part Number: 214626-XR76205EL-F Packaging: Tray Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 100kHz to 800kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 30-QFN (5x5) Purpose: Step-Down Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 40V Minimum Input Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 214626-XR76205EL-F
Packaging: Tray
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 800kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 30-QFN (5x5)
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 40V
Minimum Input Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - XR76205EL-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
XR76205EL-F
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators XR76205EL-F
IC REG BUCK ADJ 5A 30QFN

IC REG BUCK ADJ 5A 30QFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - XR76205EL-F - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XR76205EL-F
PMIC - Voltage Regulators - DC DC Switching Regulators XR76205EL-F
IC REG BUCK ADJUSTABLE 5A 30QFN

IC REG BUCK ADJUSTABLE 5A 30QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
XR76205EL-F
Switching Voltage Regulators XR76205EL-F
Switching Voltage Regulators 5A 40V Synch Step Down COT Regulator

Switching Voltage Regulators 5A 40V Synch Step Down COT Regulator

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XR76205EL-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XR76205EL-F
Voltage Regulators - DC DC Switching Regulators XR76205EL-F
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 30-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 5A 30-PowerVFQFN

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1016-2077-ND 214626-XR76205EL-F XR76205EL-F XR76205EL-F XR76205EL-F XR76205EL-F
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XR76205EL-F Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 30-PowerVFQFN Other; 30-QFN (5x5) Other; 30-PowerVFQFN
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 40 volts 0.6000 volts 0.6000 volts 0.6000 to 40 volts
Unlock Full Specs
to access all available technical data