Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 30-PowerVFQFN
IC REG BUCK ADJUSTABLE 3A 30QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 30-PowerVFQFN
IC REG BUCK ADJUSTABLE 3A 30QFN
Switching Voltage Regulators 40V 3A Synch Step Down COT Regulator
IC REG BUCK ADJ 3A 30QFN
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XR76203ELTR-Q-ND | XR76203ELTR-Q | XR76203ELTR-Q | XR76203ELTR-Q | XR76203ELTR-Q | XR76203ELTR-Q |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 30-PowerVFQFN | Other; 30-PowerVFQFN | Other; 30-PowerVFQFN | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 40 volts | 0.6000 volts | 0.6000 to 40 volts | 0.6000 volts |