Manufacturer: Exar Corporation
Win Source Part Number: 1119579-XR76203ELTR-
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 800kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 30-QFN (5x5)
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 40V
Minimum Input Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 30-PowerVFQFN
Switching Voltage Regulators 3A 40V Synch Step Down COT Regulator
IC REG BUCK ADJUSTABLE 3A 30QFN
IC REG BUCK ADJ 3A 30QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 30-PowerVFQFN
IC REG BUCK ADJUSTABLE 3A 30QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1119579-XR76203ELTR-F | XR76203ELTR-F-ND | XR76203ELTR-F | XR76203ELTR-F | XR76203ELTR-F | XR76203ELTR-F | XR76203ELTR-F |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XR76203ELTR-F | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 30-QFN (5x5) | Other; 30-PowerVFQFN | Other; 30-PowerVFQFN | Other; 30-PowerVFQFN | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |