Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 30-PowerVFQFN
IC REG BUCK ADJUSTABLE 3A 30QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 30-PowerVFQFN
IC REG BUCK ADJ 3A 30QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1016-2190-ND | XR76203EL-Q | XR76203EL-Q | XR76203EL-Q |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 30-PowerVFQFN | Other; 30-PowerVFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 40 volts | 0.6000 to 40 volts | 0.6000 volts |