Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 30-PowerVFQFN
Manufacturer: Exar Corporation
Win Source Part Number: 1119578-XR76203EL-F
Packaging: Tray
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 800kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 30-QFN (5x5)
Purpose: Step-Down
Maximum Input Voltage: 4V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 40V
Minimum Input Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 3A 30QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 30-PowerVFQFN
IC REG BUCK ADJUSTABLE 3A 30QFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1016-2076-ND | 1119578-XR76203EL-F | XR76203EL-F | XR76203EL-F | XR76203EL-F |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XR76203EL-F | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 30-PowerVFQFN | Other; 30-QFN (5x5) | Other; 30-PowerVFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.6000 to 40 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 40 volts |