Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A 30-VFQFN Exposed Pad
IC REG BUCK ADJ 1.5A 30QFN
IC REG BUCK ADJ 1.5A 30QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A 30-VFQFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XR76201ELTR-ND | XR76201ELTR | XR76201ELTR | XR76201ELTR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 30-VFQFN Exposed Pad | Other; 30-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 volts | 0.6000 volts | 0.6000 to ? volts |