Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A 30-VFQFN Exposed Pad
IC REG BUCK ADJ 1.5A 30QFN
IC REG BUCK ADJ 1.5A 30QFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XR76201EL | XR76201EL | XR76201EL |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 30-VFQFN Exposed Pad | ||
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Output Voltage | 0.6000 to ? volts | 0.6000 volts |