Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 16-PowerVQFN
IC REG BUCK ADJ 20A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 16-PowerVQFN
IC REG BUCK ADJUSTABLE 20A 16QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1016-2132-ND | XR76121EL-F | XR76121EL-F | XR76121EL-F |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 16-PowerVQFN | Other; 16-PowerVQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 22 volts | 0.6000 volts | 0.6000 to 22 volts |