IC REG BUCK ADJUSTABLE 20A 16QFN
IC REG BUCK ADJ 20A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 16-PowerVQFN
IC REG BUCK ADJUSTABLE 20A 16QFN
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XR76120ELTR-F | XR76120ELTR-F | XR76120ELTR-F | XR76120ELTR-F |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 16-PowerVQFN | Other; 16-PowerVQFN | ||
| Output Voltage | 0.6000 volts | 0.6000 volts | 0.6000 to 22 volts | |
| IOUT | 20 amps | 20 amps | 20 amps | 20 amps |