MaxLinear, Inc. Voltage Regulators - DC DC Switching Regulators XR76117ELMTR-F

Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 16-PowerVQFN
Request a Quote
Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 16-PowerVQFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XR76117ELMTR-F is a synchronous step-down voltage regulator designed for point-of-load applications, capable of delivering up to 15A of load current. It operates within a wide input voltage range of 5V to 22V, making it suitable for standard power rails such as 5V, 12V, and 19.6V. The device utilizes a proprietary emulated current mode constant on-time control scheme, which allows for rapid line and load transient response while eliminating the need for loop compensation, thus simplifying circuit design. This regulator supports a selectable power-saving mode that enhances efficiency during light load conditions by enabling discontinuous mode operation. It features robust protection mechanisms, including overcurrent, overtemperature, overvoltage, short-circuit, and undervoltage lockout (UVLO), ensuring safe operation under various conditions. The XR76117 is housed in a compact 5mm x 6mm QFN package and is compliant with RoHS standards, making it a suitable choice for applications in servers, distributed power architectures, and various digital signal processing supplies.

Datasheet Summary
Powered by GS/AI

The XR76117ELMTR-F is a synchronous step-down voltage regulator designed for point-of-load applications, capable of delivering up to 15A of load current. It operates within a wide input voltage range of 5V to 22V, making it suitable for standard power rails such as 5V, 12V, and 19.6V. The device utilizes a proprietary emulated current mode constant on-time control scheme, which allows for rapid line and load transient response while eliminating the need for loop compensation, thus simplifying circuit design. This regulator supports a selectable power-saving mode that enhances efficiency during light load conditions by enabling discontinuous mode operation. It features robust protection mechanisms, including overcurrent, overtemperature, overvoltage, short-circuit, and undervoltage lockout (UVLO), ensuring safe operation under various conditions. The XR76117 is housed in a compact 5mm x 6mm QFN package and is compliant with RoHS standards, making it a suitable choice for applications in servers, distributed power architectures, and various digital signal processing supplies.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XR76117ELMTR-F-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XR76117ELMTR-F-ND
Voltage Regulators - DC DC Switching Regulators XR76117ELMTR-F-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 16-PowerVQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 16-PowerVQFN

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XR76117ELMTR-F - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XR76117ELMTR-F
PMIC - Voltage Regulators - DC DC Switching Regulators XR76117ELMTR-F
IC REG BUCK ADJUSTABLE 15A 16QFN

IC REG BUCK ADJUSTABLE 15A 16QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - XR76117ELMTR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XR76117ELMTR-F
Voltage Regulators - DC DC Switching Regulators XR76117ELMTR-F
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 16-PowerVQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 16-PowerVQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - XR76117ELMTR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
XR76117ELMTR-F
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators XR76117ELMTR-F
IC REG BUCK ADJ 15A 16QFN

IC REG BUCK ADJ 15A 16QFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XR76117ELMTR-F-ND XR76117ELMTR-F XR76117ELMTR-F XR76117ELMTR-F
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 16-PowerVQFN Other; 16-PowerVQFN
Special Features Synchronous Rectification
Output Voltage 0.6000 to 22 volts 0.6000 to 22 volts 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage 2 A Buck Regulator - A8591KEJTR-J-1 - Allegro MicroSystems Inc.
Specs
Package Type Other; 10-Pin DFN
View Details
7 suppliers
Switching Regulators - 1689543 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details
LM22675-Q1 1A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22675QMRE-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers