Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 37-PowerVFQFN
Manufacturer: MaxLinear Inc
Win Source Part Number: 904088-XR76115ELTR-F
Series: Power Blox™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 37-PowerVFQFN
Package: 37-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: XR76115
Categories: Integrated Circuits (ICs)
Case / Package: 37-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
IC REG BUCK ADJ 15A 37QFN
IC REG BUCK ADJUSTABLE 15A 37QFN
Switching Voltage Regulators PowerBlox 15A Sync Step Down COT Reg
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 37-PowerVFQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XR76115ELTR-F-ND | 904088-XR76115ELTR-F | XR76115ELTR-F | XR76115ELTR-F | XR76115ELTR-F | XR76115ELTR-F |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XR76115ELTR-F | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 37-PowerVFQFN | Other; 37-QFN (6x6) | Other; 37-PowerVFQFN | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 18 volts | 0.6000 volts | 0.6000 to 18 volts |