Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 37-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 37-PowerVFQFN
IC REG BUCK ADJUSTABLE 15A 37QFN
IC REG BUCK ADJ 15A 37QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XR76115ELMTR-F-ND | XR76115ELMTR-F | XR76115ELMTR-F | XR76115ELMTR-F |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 37-PowerVFQFN | Other; 37-PowerVFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 18 volts | 0.6000 to 18 volts | 0.6000 volts |