Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 37-PowerVFQFN
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1320712-XR76115EL-F
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tray
Standard Package: 490
Mounting: Surface Mount
Current - Output: 15A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 800kHz
Voltage - Output (Max): 18V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 22V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 37-QFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 37-PowerVFQFN
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 1016-2005
Base Product Number: XR76115
Product Status: Obsolete
RoHS Status: RoHS Compliant
Switching Voltage Regulators Sync SD Reg
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 37-PowerVFQFN
IC REG BUCK ADJUSTABLE 15A 37QFN
IC REG BUCK ADJ 15A 37QFN
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1016-2005-ND | 1320712-XR76115EL-F | XR76115EL-F | XR76115EL-F | XR76115EL-F | XR76115EL-F |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 37-PowerVFQFN | Other; 37-PowerVFQFN | Other; 37-PowerVFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 18 volts | 0.6000 to 18 volts | 0.6000 volts |