MaxLinear, Inc. Voltage Regulators - DC DC Switching Regulators XR76108ELTR-F

Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 30-PowerVFQFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 30-PowerVFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XR76108ELTR-F-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XR76108ELTR-F-ND
Voltage Regulators - DC DC Switching Regulators XR76108ELTR-F-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 30-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 30-PowerVFQFN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XR76108ELTR-F - 809593-XR76108ELTR-F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XR76108ELTR-F
809593-XR76108ELTR-F
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XR76108ELTR-F 809593-XR76108ELTR-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 809593-XR76108ELTR-F Packaging: Reel Mounting Style: SMD Current - Output: 8A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 800kHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Supplier Device Package: 30-QFN (5x5) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 22V Maximum Output Voltage: 18V Manufacturer Package: 30-PowerVFQFN Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 809593-XR76108ELTR-F
Packaging: Reel
Mounting Style: SMD
Current - Output: 8A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 800kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 30-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 22V
Maximum Output Voltage: 18V
Manufacturer Package: 30-PowerVFQFN
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Voltage Regulators - DC DC Switching Regulators - XR76108ELTR-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XR76108ELTR-F
Voltage Regulators - DC DC Switching Regulators XR76108ELTR-F
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 30-PowerVFQFN

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 30-PowerVFQFN

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XR76108ELTR-F - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XR76108ELTR-F
PMIC - Voltage Regulators - DC DC Switching Regulators XR76108ELTR-F
IC REG BUCK ADJUSTABLE 8A 30QFN

IC REG BUCK ADJUSTABLE 8A 30QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - XR76108ELTR-F - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
XR76108ELTR-F
Voltage Regulators - DC DC Switching Regulators XR76108ELTR-F
IC REG BUCK ADJUSTABLE 8A 30QFN

IC REG BUCK ADJUSTABLE 8A 30QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - XR76108ELTR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
XR76108ELTR-F
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators XR76108ELTR-F
IC REG BUCK ADJ 8A 30QFN

IC REG BUCK ADJ 8A 30QFN

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
XR76108ELTR-F
Switching Voltage Regulators XR76108ELTR-F
Switching Voltage Regulators PowerBlox 8A Sync S tep Down COT Reg

Switching Voltage Regulators PowerBlox 8A Sync S tep Down COT Reg

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XR76108ELTR-F-ND 809593-XR76108ELTR-F XR76108ELTR-F XR76108ELTR-F XR76108ELTR-F XR76108ELTR-F XR76108ELTR-F
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XR76108ELTR-F Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; 30-PowerVFQFN Other; 30-PowerVFQFN Other; 30-PowerVFQFN Other; 30-PowerVFQFN
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.6000 to 18 volts 18 volts 0.6000 to 18 volts 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data