Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-DFN (3x3)
Manufacturer: MaxLinear Inc
Win Source Part Number: 904085-XR71211EHTR-F
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 10-DFN (3x3)
Package: Reel - TR
Package: 10-VFDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 5.5V ~ 40V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC REG CTRLR BUCK 10DFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-DFN (3x3)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XR71211EHTR-F-ND | 904085-XR71211EHTR-F | XR71211EHTR-F | XR71211EHTR-F |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - XR71211EHTR-F | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-DFN (3x3) | Other; 10-VFDFN Exposed Pad | |
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, On Time Control, Power Good, Soft Start | ||
| fsw | 100 to 800 kHz | 100 to 800 kHz | 100 to 800 kHz |