Manufacturer: MaxLinear Inc
Win Source Part Number: 939866-XR68M752IB49-
Features: UART IC 2, DUART Channel RS232, RS422, RS485 64 Byte
Package: 49-TFBGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 5A991
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 4 (72 Hours)
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 939866-XR68M752IB49-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR68M752IB49-F |
| Package Type | Surface Mount; Surface Mount |