Manufacturer: MaxLinear, Inc.
Win Source Part Number: 810016-XR68C92CJTR-F
Packaging: Reel
Mounting Style: SMD
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels: 2, DUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 44-PLCC (16.58x16.58)
Manufacturer Package: 44-LCC (J-Lead)
Data Rate (Maximum): 230.4Kbps
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.97V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 810016-XR68C92CJTR-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR68C92CJTR-F |
| Package Type | Surface Mount |