Manufacturer: MaxLinear Inc
Win Source Part Number: 939865-XR68C192IJTR-
Features: UART IC 2, DUART Channel - 16 Byte 44-PLCC (16.59x16.59)
Package: 44-LCC (J-Lead)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 939865-XR68C192IJTR-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR68C192IJTR-F |
| Package Type | Surface Mount; Surface Mount |