Manufacturer: MaxLinear, Inc.
Win Source Part Number: 813458-XR68C192CV-F
Packaging: Tray
Mounting Style: SMD
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels: 2, DUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
Supplier Device Package: 44-LQFP (10x10)
Manufacturer Package: 44-LQFP
Data Rate (Maximum): 230.4Kbps
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.97V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 813458-XR68C192CV-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR68C192CV-F |
| Package Type | Surface Mount |