Manufacturer: Exar Corporation
Win Source Part Number: 750820-XR68C192CJTR-
Packaging: Reel - TR
Features: Configurable GPIO, Internal Oscillator, Timer/Counter
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 5.5 V
Number of Channels: 2, DUART
FIFO's: 16 Byte
With Auto Flow Control: Yes
Family Name: XR68C192
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 44-PLCC (16.58x16.58)
Data Rate (Maximum): 230.4Kbps
Alternative Parts (Cross-Reference): XR68C192CJ; XR68C192CP; XR68C192CVTR-F;
Introduction Date: May 17, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 750820-XR68C192CJTR-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR68C192CJTR-F |
| Package Type | Surface Mount; SMD |