LED Driver IC 1 Output Linear Dimming SOT-223-3
LED Driver, Product overview: XR46014ISETR from MaxLinear is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-XR46014ISETR can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1320336-XR46014ISETR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: Linear
Applications: Lighting
Standard Package: 2,500
Mounting: Surface Mount
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 8V
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: TO-261-4, TO-261AA
ECCN: EAR99
Fake Threat In the Open Market: 79
HTSUS: 8542.39.0001
Base Product Number: XR46014
Product Status: Last Time Buy
RoHS Status: RoHS Compliant
IC LED DRIVER LINEAR SOT223-3
IC LED DRIVER LINEAR SOT223
LED Lighting Drivers High Voltage Constant
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | XR46014ISETR-ND | 137-XR46014ISETR | 1320336-XR46014ISETR | XR46014ISETR | XR46014ISETR | XR46014ISETR |
| Product Name | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |