MaxLinear, Inc. Interface - Drivers, Receivers, Transceivers XR33202EEHBTR-F

Description
IC TRANSCEIVER HALF 1/1 10DFN
Datasheet
Description
IC TRANSCEIVER HALF 1/1 10DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - XR33202EEHBTR-F - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
XR33202EEHBTR-F
Interface - Drivers, Receivers, Transceivers XR33202EEHBTR-F
IC TRANSCEIVER HALF 1/1 10DFN

IC TRANSCEIVER HALF 1/1 10DFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number XR33202EEHBTR-F
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
Telecom - SI32177-C-FM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Transceiver ICs - NRF24LU1P-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details