The XR33194ESBTR is a high-performance RS-485/RS-422 driver designed for serial communication applications. It operates on a single 3.3V supply and supports data rates up to 2.5Mbps, making it suitable for various performance requirements. The device features slew-limited outputs to reduce electromagnetic interference (EMI) and ensure error-free communication over long or improperly terminated cables. This driver is housed in a compact 6-pin TSOT23 package and is equipped with robust ESD protection, rated at ±15kV for bus pins and ±4kV for other pins. It includes short-circuit and thermal protection circuitry, as well as hot swap functionality to prevent false transitions during power-up. The operating temperature range is extended from -40°C to 125°C, allowing for use in demanding environments. The XR33194ESBTR is lead-free and compliant with RoHS standards, making it a suitable choice for environmentally conscious designs. Its low current shutdown mode (maximum 2µA) further enhances its efficiency in power-sensitive applications.
IC DRIVER 1/0 TSOT23-6
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | XR33194ESBTR |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |