MaxLinear, Inc. Drivers, Receivers, Transceivers XR33181ESBTR

Description
0/1 Receiver RS422, RS485 TSOT-23-6
Description
0/1 Receiver RS422, RS485 TSOT-23-6
Datasheet
Datasheet Summary
Powered by GS/AI

The XR33181ESBTR is a high-performance RS-485/RS-422 receiver designed for high-speed serial communication applications. It operates within a supply voltage range of 3.0V to 5.5V and supports a maximum data rate of 52Mbps. The device features enhanced failsafe circuitry, ensuring a logic-high output when the inputs are open, shorted, or undriven. With an input impedance of at least 48kΩ, it allows for more than 128 devices on the bus. The XR33181ESBTR is housed in a compact 6-pin TSOT23 package and includes an active high receiver enable pin, which provides flexibility in various applications. It is equipped with robust ESD protection, rated at ±15kV for human body model and IEC61000-4-2 standards, making it suitable for environments with high electrostatic discharge risks. The device operates over an ambient temperature range of -40°C to 125°C, making it versatile for industrial and process control applications.

Datasheet Summary
Powered by GS/AI

The XR33181ESBTR is a high-performance RS-485/RS-422 receiver designed for high-speed serial communication applications. It operates within a supply voltage range of 3.0V to 5.5V and supports a maximum data rate of 52Mbps. The device features enhanced failsafe circuitry, ensuring a logic-high output when the inputs are open, shorted, or undriven. With an input impedance of at least 48kΩ, it allows for more than 128 devices on the bus. The XR33181ESBTR is housed in a compact 6-pin TSOT23 package and includes an active high receiver enable pin, which provides flexibility in various applications. It is equipped with robust ESD protection, rated at ±15kV for human body model and IEC61000-4-2 standards, making it suitable for environments with high electrostatic discharge risks. The device operates over an ambient temperature range of -40°C to 125°C, making it versatile for industrial and process control applications.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - XR33181ESBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
XR33181ESBTR
Drivers, Receivers, Transceivers XR33181ESBTR
0/1 Receiver RS422, RS485 TSOT-23-6

0/1 Receiver RS422, RS485 TSOT-23-6

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Receivers
Product Number XR33181ESBTR
Product Name Drivers, Receivers, Transceivers
Package Type Surface Mount; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx SW868-4W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
FSK Receiver - EFR-11E2D-00 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface TTL
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details