MaxLinear, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers XR33180ESBTR

Description
Win Source Part Number: 1261608-XR33180ESBTR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Receiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/1 Receiver Hysteresis: 25 mV Data Rate: 52Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Other Names: 1016-2140-2,1016-214 0-1,1016-2140-6 Base Product Number: XR33180
Request a Quote Datasheet
Description
Win Source Part Number: 1261608-XR33180ESBTR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Receiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/1 Receiver Hysteresis: 25 mV Data Rate: 52Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Other Names: 1016-2140-2,1016-214 0-1,1016-2140-6 Base Product Number: XR33180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261608-XR33180ESBTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261608-XR33180ESBTR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261608-XR33180ESBTR
Win Source Part Number: 1261608-XR33180ESBTR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Receiver Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 0/1 Receiver Hysteresis: 25 mV Data Rate: 52Mbps Voltage - Supply: 3V ~ 5.5V Package / Case: SOT-23-5 Thin, TSOT-23-5 Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Other Names: 1016-2140-2,1016-214 0-1,1016-2140-6 Base Product Number: XR33180

Win Source Part Number: 1261608-XR33180ESBTR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Receiver
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/1
Receiver Hysteresis: 25 mV
Data Rate: 52Mbps
Voltage - Supply: 3V ~ 5.5V
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Other Names: 1016-2140-2,1016-2140-1,1016-2140-6
Base Product Number: XR33180

Buy Now Datasheet
Drivers, Receivers, Transceivers - XR33180ESBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
XR33180ESBTR
Drivers, Receivers, Transceivers XR33180ESBTR
0/1 Receiver RS422, RS485 TSOT-23-5

0/1 Receiver RS422, RS485 TSOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 1261608-XR33180ESBTR XR33180ESBTR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; SOT-23-5 Thin, TSOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH32245ABFG - 858058-74LVCH32245ABFG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details