MAXLINEAR, INC.
XR31234ED -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
MaxLinear, Inc.
Interface - Drivers, Receivers, Transceivers
XR31234ED
Description
IC TRANSCEIVER 1/1 8SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC TRANSCEIVER 1/1 8SOIC
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
XR31234ED
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
XR31234ED |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Wi-Fi / WiMAX / Wi-Mesh
Features
RoHS
Package Type
Laminate
View Details
Technology
Bluetooth
Features
RoHS
Supply Voltage
Other; 2.5 V 3.6 V
View Details
Data Rate
33.6 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details