MaxLinear, Inc. Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - XR2209CP XR2209CP

Description
Manufacturer: Exar Corporation Win Source Part Number: 410639-XR2209CP Packaging: Tube/Rail Type: VCO (Dual) Mounting: Through Hole Frequency: 0.01Hz to 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 13 V Operating Supply Current: 5mA Alternative Parts (Cross-Reference): XR2209CN; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 410639-XR2209CP Packaging: Tube/Rail Type: VCO (Dual) Mounting: Through Hole Frequency: 0.01Hz to 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 13 V Operating Supply Current: 5mA Alternative Parts (Cross-Reference): XR2209CN; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - XR2209CP
410639-XR2209CP
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - XR2209CP 410639-XR2209CP
Manufacturer: Exar Corporation Win Source Part Number: 410639-XR2209CP Packaging: Tube/Rail Type: VCO (Dual) Mounting: Through Hole Frequency: 0.01Hz to 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 13 V Operating Supply Current: 5mA Alternative Parts (Cross-Reference): XR2209CN; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 410639-XR2209CP
Packaging: Tube/Rail
Type: VCO (Dual)
Mounting: Through Hole
Frequency: 0.01Hz to 1MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 13 V
Operating Supply Current: 5mA
Alternative Parts (Cross-Reference): XR2209CN;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual Clock and Timing IC - 689-XR2209CP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Clock and Timing IC
689-XR2209CP
Dual Clock and Timing IC 689-XR2209CP
IC OSC DUAL VCO PROG 8DIP Product overview: XR2209CP from Exar is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-XR2209CP can be used for catalog matching and distributor lookup.

IC OSC DUAL VCO PROG 8DIP Product overview: XR2209CP from Exar is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-XR2209CP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 410639-XR2209CP 689-XR2209CP
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - XR2209CP Dual Clock and Timing IC
Package Type DIP; PDIP; 8-PDIP Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,118-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
6 suppliers
TLC556M Low-Power Dual LinCMOS<TM> Timer - 5962-8950302CA - Texas Instruments
Specs
Package Type CDIP,LCCC,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details
 - D8253-5 - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP
View Details