MaxLinear, Inc. Clock and Timing IC XR2206D

Description
IC FUNCTION GENERATOR 16SOIC Product overview: XR2206D from Exar is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-XR2206D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FUNCTION GENERATOR 16SOIC Product overview: XR2206D from Exar is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-XR2206D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-XR2206D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-XR2206D
Clock and Timing IC 728-XR2206D
IC FUNCTION GENERATOR 16SOIC Product overview: XR2206D from Exar is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-XR2206D can be used for catalog matching and distributor lookup.

IC FUNCTION GENERATOR 16SOIC Product overview: XR2206D from Exar is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-XR2206D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - XR2206D - 410636-XR2206D - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - XR2206D
410636-XR2206D
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - XR2206D 410636-XR2206D
Manufacturer: Exar Corporation Win Source Part Number: 410636-XR2206D Packaging: Tube/Rail Type: Function Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: TTL PLL: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 26 V Maximum Input Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 410636-XR2206D
Packaging: Tube/Rail
Type: Function Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: TTL
PLL: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 26 V
Maximum Input Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-XR2206D 410636-XR2206D
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - XR2206D
Bus Interface TTL TTL; TTL
Package Type Tube/Rail Surface Mount; 16-SOIC
Frequency 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data