MaxLinear, Inc. Clock Generators, PLLs, Frequency Synthesizers XR2206D-F

Description
"Function Generator IC 1MHz 1 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Function Generator IC 1MHz 1 16-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 1016-1306-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
1016-1306-5-ND
Clock Generators, PLLs, Frequency Synthesizers 1016-1306-5-ND
"Function Generator IC 1MHz 1 16-SOIC (0.295"", 7.50mm Width)"

"Function Generator IC 1MHz 1 16-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-XR2206D-F
Clock and Timing IC 728-XR2206D-F
IC FUNCTION GENERATOR 16SOIC Product overview: XR2206D-F from MaxLinear is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-XR2206D-F can be used for catalog matching and distributor lookup.

IC FUNCTION GENERATOR 16SOIC Product overview: XR2206D-F from MaxLinear is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-XR2206D-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - XR2206D-F - 717076-XR2206D-F - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - XR2206D-F
717076-XR2206D-F
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - XR2206D-F 717076-XR2206D-F
Manufacturer: MaxLinear, Inc. Win Source Part Number: 717076-XR2206D-F Packaging: Tube Type: Function Generator Mounting Style: SMD Frequency - Max: 1MHz Input: TTL Output: TTL PLL: No Divider/Multiplier: Yes/Yes Family Name: XR2206 Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): XR2206D; XR2206P; XR2206M-F; XR2206DTR-F; Introduction Date: June 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 47 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 26V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 717076-XR2206D-F
Packaging: Tube
Type: Function Generator
Mounting Style: SMD
Frequency - Max: 1MHz
Input: TTL
Output: TTL
PLL: No
Divider/Multiplier: Yes/Yes
Family Name: XR2206
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): XR2206D; XR2206P; XR2206M-F; XR2206DTR-F;
Introduction Date: June 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 47
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 26V

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - XR2206D-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
XR2206D-F
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers XR2206D-F
IC FUNCTION GENERATOR 16SOIC

IC FUNCTION GENERATOR 16SOIC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - XR2206D-F - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
XR2206D-F
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers XR2206D-F
IC FUNCTION GENERATOR 16SOIC

IC FUNCTION GENERATOR 16SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - XR2206D-F - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
XR2206D-F
Clock Generators, PLLs, Frequency Synthesizers XR2206D-F
IC FUNCTION GENERATOR 16SOIC

IC FUNCTION GENERATOR 16SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - XR2206D-F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
XR2206D-F
Clock Generators, PLLs, Frequency Synthesizers XR2206D-F
Function Generator IC 1MHz 1 16-SOIC (0.295", 7.50mm Width)

Function Generator IC 1MHz 1 16-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1016-1306-5-ND 728-XR2206D-F 717076-XR2206D-F XR2206D-F XR2206D-F XR2206D-F XR2206D-F
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - XR2206D-F Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator No; Clock Generator Clock Generator Function Generator; Clock Generator Clock Generator
Bus Interface TTL TTL TTL; TTL 1 TTL TTL; TTL
Package Type Surface Mount; SOIC; "16-SOIC (0.295"", 7.50mm Width)" Tube Surface Mount SOIC Surface Mount; Surface Mount Surface Mount; SOIC; Surface Mount Surface Mount; SOIC; 16-SOIC (0.295\", 7.50mm Width)
Supply Voltage 10 to 26 volts 10 to 26 volts 10 to 26 volts 10 to 26 volts 10 to 26 volts
Unlock Full Specs
to access all available technical data