MaxLinear, Inc. Clock and Timing IC XR2206CP

Description
IC FUNCTION GENERATOR 16DIP Product overview: XR2206CP from Exar is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-XR2206CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FUNCTION GENERATOR 16DIP Product overview: XR2206CP from Exar is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-XR2206CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-XR2206CP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-XR2206CP
Clock and Timing IC 728-XR2206CP
IC FUNCTION GENERATOR 16DIP Product overview: XR2206CP from Exar is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-XR2206CP can be used for catalog matching and distributor lookup.

IC FUNCTION GENERATOR 16DIP Product overview: XR2206CP from Exar is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-XR2206CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - XR2206CP - 088508-XR2206CP - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - XR2206CP
088508-XR2206CP
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - XR2206CP 088508-XR2206CP
Manufacturer: Exar Corporation Win Source Part Number: 088508-XR2206CP Packaging: Tube/Rail Type: Function Generator Number of Circuits: 1 Mounting: Through Hole Input: TTL Output: TTL PLL: No Family Name: XR2206 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 10 V to 26 V Maximum Input Frequency: 1MHz Alternative Parts (Cross-Reference): XR-2206CP-F; Introduction Date: June 01, 1997 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 088508-XR2206CP
Packaging: Tube/Rail
Type: Function Generator
Number of Circuits: 1
Mounting: Through Hole
Input: TTL
Output: TTL
PLL: No
Family Name: XR2206
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 10 V to 26 V
Maximum Input Frequency: 1MHz
Alternative Parts (Cross-Reference): XR-2206CP-F;
Introduction Date: June 01, 1997
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-XR2206CP 088508-XR2206CP
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - XR2206CP
Bus Interface TTL TTL; TTL
Package Type Tube/Rail DIP; PDIP; 16-PDIP
Frequency 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data