MaxLinear, Inc. Interface - Interface - Controllers - XR21B1422IL40-F XR21B1422IL40-F

Description
Manufacturer: MaxLinear Inc Win Source Part Number: 904062-XR21B1422IL40 -F Operating Temperature Range: -40°C ~ 85°C Features: USB Bridge, USB to UART USB 2.0 UART Interface 40-QFN (6x6) Package: 40-VFQFN Exposed Pad Package: Tray Family Name: XR21B1422 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: MaxLinear Inc Win Source Part Number: 904062-XR21B1422IL40 -F Operating Temperature Range: -40°C ~ 85°C Features: USB Bridge, USB to UART USB 2.0 UART Interface 40-QFN (6x6) Package: 40-VFQFN Exposed Pad Package: Tray Family Name: XR21B1422 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - XR21B1422IL40-F - 904062-XR21B1422IL40-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - XR21B1422IL40-F
904062-XR21B1422IL40-F
Interface - Interface - Controllers - XR21B1422IL40-F 904062-XR21B1422IL40-F
Manufacturer: MaxLinear Inc Win Source Part Number: 904062-XR21B1422IL40 -F Operating Temperature Range: -40°C ~ 85°C Features: USB Bridge, USB to UART USB 2.0 UART Interface 40-QFN (6x6) Package: 40-VFQFN Exposed Pad Package: Tray Family Name: XR21B1422 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.39.0001

Manufacturer: MaxLinear Inc
Win Source Part Number: 904062-XR21B1422IL40-F
Operating Temperature Range: -40°C ~ 85°C
Features: USB Bridge, USB to UART USB 2.0 UART Interface 40-QFN (6x6)
Package: 40-VFQFN Exposed Pad
Package: Tray
Family Name: XR21B1422
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 904062-XR21B1422IL40-F
Product Name Interface - Interface - Controllers - XR21B1422IL40-F
Package Type 40-QFN (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - 29F52SC - 906228-29F52SC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details