MaxLinear, Inc. Interface - Interface - Controllers - XR21B1411IL16TR-F XR21B1411IL16TR-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 1119542-XR21B1411IL1 6TR-F Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Purpose: Bridge, USB to UART Supply Voltage - Operating: 4.4 V to 5.25 V Operating Supply Current: 10.5mA Alternative Parts (Cross-Reference): XR21B1411IL16MTR-F; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 1119542-XR21B1411IL1 6TR-F Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Purpose: Bridge, USB to UART Supply Voltage - Operating: 4.4 V to 5.25 V Operating Supply Current: 10.5mA Alternative Parts (Cross-Reference): XR21B1411IL16MTR-F; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - XR21B1411IL16TR-F - 1119542-XR21B1411IL16TR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - XR21B1411IL16TR-F
1119542-XR21B1411IL16TR-F
Interface - Interface - Controllers - XR21B1411IL16TR-F 1119542-XR21B1411IL16TR-F
Manufacturer: Exar Corporation Win Source Part Number: 1119542-XR21B1411IL1 6TR-F Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Purpose: Bridge, USB to UART Supply Voltage - Operating: 4.4 V to 5.25 V Operating Supply Current: 10.5mA Alternative Parts (Cross-Reference): XR21B1411IL16MTR-F; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 1119542-XR21B1411IL16TR-F
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Purpose: Bridge, USB to UART
Supply Voltage - Operating: 4.4 V to 5.25 V
Operating Supply Current: 10.5mA
Alternative Parts (Cross-Reference): XR21B1411IL16MTR-F;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1119542-XR21B1411IL16TR-F
Product Name Interface - Interface - Controllers - XR21B1411IL16TR-F
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details