Manufacturer: MaxLinear, Inc.
Win Source Part Number: 717075-XR18W753IL48-
Packaging: Tray
Type: TxRx Only
Mounting Style: SMD
Frequency: 868MHz ~ 956MHz
Power - Output: 0dBm
Sensitivity: -94dBm
RF Family/Standard: General ISM
Modulation: O-QPSK
Serial Interfaces: I2C
Categories: RF/IF and RFID
Supplier Device Package: 48-QFN (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Data Rate (Maximum): 250kbps
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.2V ~ 3.6V
Receiving Current: 19mA
Transmitting Current: 22mA
IC RF TXRX ISM<1GHZ>
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 717075-XR18W753IL48-F | XR18W753IL48-F |
| Product Name | RF Transceiver ICs - XR18W753IL48-F | RF and Wireless - RF Transceiver ICs |
| Package Type | Surface Mount | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 868 to 956 MHz | 868 to 956 MHz |
| Sensitivity | -94 dBm | -94 dBm |