MaxLinear, Inc. RF Transceiver ICs XR18W753IL48-F

Description
IC RF TxRx Only General ISM < 1GHz 868MHz ~ 956MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM < 1GHz 868MHz ~ 956MHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1016-1474-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1016-1474-ND
RF Transceiver ICs 1016-1474-ND
IC RF TxRx Only General ISM < 1GHz 868MHz ~ 956MHz 48-VFQFN Exposed Pad

IC RF TxRx Only General ISM < 1GHz 868MHz ~ 956MHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1016-1474-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 868 to 956 MHz
Data Rate 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4764-A42-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Bluetooth module - AS-XBEE-BT-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Technology Bluetooth
View Details