Manufacturer: Exar Corporation
Win Source Part Number: 214621-XR17D158CV-F
Packaging: Tray
Mounting: SMD (SMT)
Protocol: RS485
Number of Channels: 8
Data Rate (Max): 6.25Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
Family Name: XR17D158
Categories: Integrated Circuits
Status: Active
Case / Package: 144-LQFP (20x20)
Supply Voltage - Operating: 3.3V, 5V
Alternative Parts (Cross-Reference): XR17D158CV; XR17D158CVTR-F; XR17D158IV-F;
Introduction Date: December 01, 2002
ECCN: 5A991
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 214621-XR17D158CV-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17D158CV-F |
| Package Type | Surface Mount; SMD (SMT) |