Manufacturer: MaxLinear, Inc.
Win Source Part Number: 809257-XR17D154IVTR-
Packaging: Reel
Mounting Style: SMD
Protocol: RS485
Number of Channels: 4, QUART
FIFO's: 64 Byte
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
Supplier Device Package: 144-LQFP (20x20)
Manufacturer Package: 144-LQFP
Data Rate (Maximum): 6.25Mbps
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 750
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V, 5V
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 809257-XR17D154IVTR-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17D154IVTR-F |
| Package Type | Surface Mount |