MaxLinear, Inc. Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17C158CV-F XR17C158CV-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 214616-XR17C158CV-F Packaging: Tray Mounting: SMD (SMT) Protocol: RS485 Number of Channels: 8 Data Rate (Max): 6.25Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes Categories: Integrated Circuits Status: Active Case / Package: 144-LQFP (20x20) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 214616-XR17C158CV-F Packaging: Tray Mounting: SMD (SMT) Protocol: RS485 Number of Channels: 8 Data Rate (Max): 6.25Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes Categories: Integrated Circuits Status: Active Case / Package: 144-LQFP (20x20) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17C158CV-F - 214616-XR17C158CV-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17C158CV-F
214616-XR17C158CV-F
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17C158CV-F 214616-XR17C158CV-F
Manufacturer: Exar Corporation Win Source Part Number: 214616-XR17C158CV-F Packaging: Tray Mounting: SMD (SMT) Protocol: RS485 Number of Channels: 8 Data Rate (Max): 6.25Mbps FIFO's: 64 Byte With Auto Flow Control: Yes With IrDA Encoder/Decoder: Yes With False Start Bit Detection: Yes Categories: Integrated Circuits Status: Active Case / Package: 144-LQFP (20x20) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 214616-XR17C158CV-F
Packaging: Tray
Mounting: SMD (SMT)
Protocol: RS485
Number of Channels: 8
Data Rate (Max): 6.25Mbps
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 144-LQFP (20x20)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transmitters
Product Number 214616-XR17C158CV-F
Product Name Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR17C158CV-F
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Mid-Band / Low-Band NB-IoT / CAT-M / Transmit Module - QM55003 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type Laminate
Features RoHS
View Details
16-bit transceiver with direction pin; 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVC162245ADGG:51 - Nexperia B.V.
Specs
Package Type SOT362-1
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 175 MHz
View Details
Transmitter Subsystem - QBT - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications Radar Systems; RF Microwave
View Details
WDT-6M AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details