Manufacturer: MaxLinear, Inc.
Win Source Part Number: 809161-XR16V798IQ-F
Packaging: Tray
Mounting Style: SMD
Features: Internal Oscillator, Timer/Counter
Protocol: RS485
Number of Channels: 8
FIFO's: 64 Byte
With Auto Flow Control: Yes
With IrDA Encoder/Decoder: Yes
With False Start Bit Detection: Yes
With Modem Control: Yes
Supplier Device Package: 100-QFP (14x20)
Manufacturer Package: 100-BQFP
Data Rate (Maximum): 8Mbps
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.25V ~ 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 809161-XR16V798IQ-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V798IQ-F |
| Package Type | Surface Mount |