Manufacturer: MaxLinear Inc
Win Source Part Number: 904059-XR16V698IQ100
Features: UART IC 8 Channel RS485 32 Byte 100-QFP (14x20)
Package: Tray
Package: 100-BQFP
Mounting: Surface Mount
Family Name: XR16V698
Categories: Integrated Circuits (ICs)
Case / Package: 100-QFP (14x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 904059-XR16V698IQ100-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V698IQ100-F |
| Package Type | Surface Mount; Surface Mount |