MaxLinear, Inc. Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR16V654IVTR-F

Description
IC UART QUAD 2.25V - 3.6V 64SQFP
Datasheet
Description
IC UART QUAD 2.25V - 3.6V 64SQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V654IVTR-F - Lingto Electronic Limited
Shenzhen, China
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
XR16V654IVTR-F
Interface - UARTs (Universal Asynchronous Receiver Transmitter) XR16V654IVTR-F
IC UART QUAD 2.25V - 3.6V 64SQFP

IC UART QUAD 2.25V - 3.6V 64SQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number XR16V654IVTR-F
Product Name Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - SI3211-E-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details
RF Transceiver ICs - NRF24LE1-O17Q24-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
GPS Antennas - 1248715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details