Manufacturer: MaxLinear Inc
Win Source Part Number: 904058-XR16V564IL-F
Features: UART IC 4, QUART Channel RS232 32 Byte 48-QFN (7x7)
Package: Tray
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: XR16V564
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: 5A991
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | RF Transmitters |
| Product Number | 904058-XR16V564IL-F |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - XR16V564IL-F |
| Package Type | Surface Mount; Surface Mount |